Sumida America Components Inc. Fixed Inductors - CDRH4D28-330NC CDRH4D28-330NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028927-CDRH4D28-330 NC Packaging: Reel - TR Current Rating: 560mA Inductance: 33μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 331.3 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028927-CDRH4D28-330 NC Packaging: Reel - TR Current Rating: 560mA Inductance: 33μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 331.3 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28-330NC
1028927-CDRH4D28-330NC
Fixed Inductors - CDRH4D28-330NC 1028927-CDRH4D28-330NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028927-CDRH4D28-330 NC Packaging: Reel - TR Current Rating: 560mA Inductance: 33μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 331.3 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028927-CDRH4D28-330NC
Packaging: Reel - TR
Current Rating: 560mA
Inductance: 33μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 331.3 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1028927-CDRH4D28-330NC
Product Name Fixed Inductors - CDRH4D28-330NC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details