Sumida America Components Inc. Fixed Inductors - CDRH4D28-2R2NC CDRH4D28-2R2NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771466-CDRH4D28-2R2N C Series: CDRH4D28 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.04A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31.3 mOhm Max Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): MSS5131-222MSB; SIL520-2R2; MSS5131-222MTD; SIG5040-2R2; Introduction Date: July 29, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771466-CDRH4D28-2R2N C Series: CDRH4D28 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.04A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31.3 mOhm Max Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): MSS5131-222MSB; SIL520-2R2; MSS5131-222MTD; SIG5040-2R2; Introduction Date: July 29, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28-2R2NC
771466-CDRH4D28-2R2NC
Fixed Inductors - CDRH4D28-2R2NC 771466-CDRH4D28-2R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771466-CDRH4D28-2R2N C Series: CDRH4D28 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.04A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31.3 mOhm Max Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): MSS5131-222MSB; SIL520-2R2; MSS5131-222MTD; SIG5040-2R2; Introduction Date: July 29, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771466-CDRH4D28-2R2NC
Series: CDRH4D28
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.04A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31.3 mOhm Max
Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): MSS5131-222MSB; SIL520-2R2; MSS5131-222MTD; SIG5040-2R2;
Introduction Date: July 29, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 771466-CDRH4D28-2R2NC
Product Name Fixed Inductors - CDRH4D28-2R2NC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details