Sumida America Components Inc. 6.8UH 1.05A 125MOHM Inductor and Choke CDRH4D18CNP-6R8PC

Description
FIXED IND 6.8UH 1.05A 125MOHM SM Product overview: CDRH4D18CNP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.05A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.05A, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-6R8PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.05A 125MOHM SM Product overview: CDRH4D18CNP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.05A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.05A, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-6R8PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 1.05A 125MOHM Inductor and Choke - 71-CDRH4D18CNP-6R8PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.05A 125MOHM Inductor and Choke
71-CDRH4D18CNP-6R8PC
6.8UH 1.05A 125MOHM Inductor and Choke 71-CDRH4D18CNP-6R8PC
FIXED IND 6.8UH 1.05A 125MOHM SM Product overview: CDRH4D18CNP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.05A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.05A, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-6R8PC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.05A 125MOHM SM Product overview: CDRH4D18CNP-6R8PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.05A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.05A, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-6R8PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2020-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2020-2-ND
Fixed Inductors 308-2020-2-ND
6.8µH Shielded Inductor 1.05A 125mOhm Max Nonstandard

6.8µH Shielded Inductor 1.05A 125mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D18CNP-6R8PC
1160850-CDRH4D18CNP-6R8PC
Fixed Inductors - CDRH4D18CNP-6R8PC 1160850-CDRH4D18CNP-6R8PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160850-CDRH4D18CNP- 6R8PC Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160850-CDRH4D18CNP-6R8PC
Manufacturer Homepage: www.sumida.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH4D18CNP-6R8PC 308-2020-2-ND 1160850-CDRH4D18CNP-6R8PC
Product Name 6.8UH 1.05A 125MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH4D18CNP-6R8PC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details