Sumida America Components Inc. Fixed Inductors CDRH3D23NP-100MC

Description
10µH Shielded Inductor 1.4A 117mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.4A 117mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D23NP-100MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D23NP-100MC-ND
Fixed Inductors CDRH3D23NP-100MC-ND
10µH Shielded Inductor 1.4A 117mOhm Max Nonstandard

10µH Shielded Inductor 1.4A 117mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.4A 117 MOHM Inductor and Choke - 71-CDRH3D23NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.4A 117 MOHM Inductor and Choke
71-CDRH3D23NP-100MC
SMD 10UH 1.4A 117 MOHM Inductor and Choke 71-CDRH3D23NP-100MC
FIXED IND 10UH 1.4A 117 MOHM SMD Product overview: CDRH3D23NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.4A 117 MOHM SMD Product overview: CDRH3D23NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH3D23NP-100MC-ND 71-CDRH3D23NP-100MC
Product Name Fixed Inductors SMD 10UH 1.4A 117 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details