Win Source Part Number: 1051711-CDRH3D16NP-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH3D16
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): NR3015T1R5N; NRH3012T1R5NN; NRS3015T1R5NNGHV; ASPI-3012S-1R5N-T; SRN3010-1R5Y; 1229AS-H-1R5N=P3CDRH
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1988-2,308-1988-
1.5µH Shielded Inductor 1.55A 52mOhm Max Nonstandard
1.5µH Shielded Inductor 1.55A 52mOhm Max Nonstandard
1.5µH Shielded Inductor 1.55A 52mOhm Max Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1051711-CDRH3D16NP-1R5NC | 308-1988-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke |