Sumida America Components Inc. Fixed Inductors CDRH2D14NP-R36NC

Description
360nH Shielded Inductor 4.1A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Inductor 4.1A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH2D14NP-R36NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D14NP-R36NC-ND
Fixed Inductors CDRH2D14NP-R36NC-ND
360nH Shielded Inductor 4.1A 26mOhm Max Nonstandard

360nH Shielded Inductor 4.1A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH2D14NP-R36NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers