Sumida America Components Inc. SMD 22UH 3.6A 43.2MOHM Inductor and Choke CDRH127NP-220MC

Description
FIXED IND 22UH 3.6A 43.2MOHM SMD Product overview: CDRH127NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 3.6A 43.2MOHM SMD Product overview: CDRH127NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 3.6A 43.2MOHM Inductor and Choke - 71-CDRH127NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.6A 43.2MOHM Inductor and Choke
71-CDRH127NP-220MC
SMD 22UH 3.6A 43.2MOHM Inductor and Choke 71-CDRH127NP-220MC
FIXED IND 22UH 3.6A 43.2MOHM SMD Product overview: CDRH127NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-220MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.6A 43.2MOHM SMD Product overview: CDRH127NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1464-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1464-1-ND
Fixed Inductors 308-1464-1-ND
22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1464-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1464-6-ND
Fixed Inductors 308-1464-6-ND
22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1464-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1464-2-ND
Fixed Inductors 308-1464-2-ND
22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

22µH Shielded Inductor 3.6A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH127NP-220MC
Inductors/Coils/Transformers >> Power Inductors CDRH127NP-220MC
3.6A 22uH ±20% SMD,12x12mm Power Inductors ROHS

3.6A 22uH ±20% SMD,12x12mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-CDRH127NP-220MC 308-1464-1-ND CDRH127NP-220MC
Product Name SMD 22UH 3.6A 43.2MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details