1mH Shielded Inductor 550mA 1.82Ohm Max Nonstandard
1mH Shielded Inductor 550mA 1.82Ohm Max Nonstandard
1mH Shielded Inductor 550mA 1.82Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-2293-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |