TE Connectivity Power Inductors 2-2176641-5

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 30.1 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 30.1 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176641-5 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176641-5
Power Inductors 2-2176641-5
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 30.1 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 100
  • DC Resistance (OHM) : 30.1
  • Inductance (MICHEN) : 2200
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171257P
Surface Mount Inductors 171257P
Power Inductor SMD 3627C 2200UH 10%

Power Inductor SMD 3627C 2200UH 10%

Supplier's Site
Surface Mount Inductors - 171255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171255
Surface Mount Inductors 171255
TE Connectivity 3627575047C222K

TE Connectivity 3627575047C222K

Supplier's Site
Surface Mount Inductors - 171257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171257
Surface Mount Inductors 171257
TE Connectivity 3627575047C222K

TE Connectivity 3627575047C222K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176641-5 171257P 171255
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 2200 microH 2200 microH 2200 microH
Inductance Tolerance 10 (+/- %)
DCR 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627322520271KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details