Sumida America Components Inc. Fixed Inductors CDRH125/LDNP-390MC

Description
39µH Shielded Inductor 2.4A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 2.4A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH125/LDNP-390MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH125/LDNP-390MC-ND
Fixed Inductors CDRH125/LDNP-390MC-ND
39µH Shielded Inductor 2.4A 75mOhm Max Nonstandard

39µH Shielded Inductor 2.4A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH125/LDNP-390MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers