Sumida America Components Inc. Fixed Inductors CDRH125-820MC

Description
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1057-2-ND
Fixed Inductors 308-1057-2-ND
82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

82µH Shielded Inductor 1.4A 140mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH125-820MC
1160826-CDRH125-820MC
Fixed Inductors - CDRH125-820MC 1160826-CDRH125-820MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160826-CDRH125-820M C Series: CDRH125 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: Nonstandard Current Rating: 1.4A Shielding: Shielded Inductance: 82μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): RL-7500-2-820M; HM78-50820; SIQ125R - 820; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160826-CDRH125-820MC
Series: CDRH125
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 80°C
Package: Nonstandard
Current Rating: 1.4A
Shielding: Shielded
Inductance: 82μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Part Status: Obsolete(EOL)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Manufacturer Homepage: www.sumida.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): RL-7500-2-820M; HM78-50820; SIQ125R - 820;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1057-2-ND 1160826-CDRH125-820MC
Product Name Fixed Inductors Fixed Inductors - CDRH125-820MC
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers