Sumida America Components Inc. Fixed Inductors CDRH124NP-8R2MC

Description
8.2µH Shielded Inductor 4.6A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 4.6A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH124NP-8R2MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH124NP-8R2MC-ND
Fixed Inductors CDRH124NP-8R2MC-ND
8.2µH Shielded Inductor 4.6A 26mOhm Max Nonstandard

8.2µH Shielded Inductor 4.6A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH124NP-8R2MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers