Sumida America Components Inc. SMD 1.5UH 3.3A 28 MOHM Inductor and Choke CDR6D23MNNP-1R5NC

Description
FIXED IND 1.5UH 3.3A 28 MOHM SMD Product overview: CDR6D23MNNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D23MNNP-1R5NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3.3A 28 MOHM SMD Product overview: CDR6D23MNNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D23MNNP-1R5NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3.3A 28 MOHM Inductor and Choke - 71-CDR6D23MNNP-1R5NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.3A 28 MOHM Inductor and Choke
71-CDR6D23MNNP-1R5NC
SMD 1.5UH 3.3A 28 MOHM Inductor and Choke 71-CDR6D23MNNP-1R5NC
FIXED IND 1.5UH 3.3A 28 MOHM SMD Product overview: CDR6D23MNNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D23MNNP-1R5NC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.3A 28 MOHM SMD Product overview: CDR6D23MNNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D23MNNP-1R5NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDR6D23MNNP-1R5NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-1R5NC-ND
Fixed Inductors CDR6D23MNNP-1R5NC-ND
1.5µH Shielded Inductor 3.3A 28mOhm Max Nonstandard

1.5µH Shielded Inductor 3.3A 28mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1174670-CDR6D23MNNP-1R5NC
Inductors, Coils, Chokes - Fixed Inductors 1174670-CDR6D23MNNP-1R5NC
Win Source Part Number: 1174670-CDR6D23MNNP- 1R5NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR6D23MN Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Alternative Parts (Cross-Reference): CDR6D23MNNP1R5NC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 4.4A

Win Source Part Number: 1174670-CDR6D23MNNP-1R5NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR6D23MN
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Alternative Parts (Cross-Reference): CDR6D23MNNP1R5NC;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 4.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDR6D23MNNP-1R5NC CDR6D23MNNP-1R5NC-ND 1174670-CDR6D23MNNP-1R5NC
Product Name SMD 1.5UH 3.3A 28 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers