Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDEP149NP-3R0MC

Description
Win Source Part Number: 1051683-CDEP149NP-3R 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDEP149 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.598" L x 0.598" W (15.20mm x 15.20mm) Alternative Parts (Cross-Reference): 744750230030; MLC1555-302MLB; MLC1555-302MLC; SRP1770TA-3R3M; SRN4018-2R7M; SRP1265A-3R3MCDEP149 NP3R0MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 12.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1051683-CDEP149NP-3R 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDEP149 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.598" L x 0.598" W (15.20mm x 15.20mm) Alternative Parts (Cross-Reference): 744750230030; MLC1555-302MLB; MLC1555-302MLC; SRP1770TA-3R3M; SRN4018-2R7M; SRP1265A-3R3MCDEP149 NP3R0MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 12.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051683-CDEP149NP-3R0MC
Inductors, Coils, Chokes - Fixed Inductors 1051683-CDEP149NP-3R0MC
Win Source Part Number: 1051683-CDEP149NP-3R 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDEP149 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.3mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.598" L x 0.598" W (15.20mm x 15.20mm) Alternative Parts (Cross-Reference): 744750230030; MLC1555-302MLB; MLC1555-302MLC; SRP1770TA-3R3M; SRN4018-2R7M; SRP1265A-3R3MCDEP149 NP3R0MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 12.4A

Win Source Part Number: 1051683-CDEP149NP-3R0MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDEP149
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2.3mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.598" L x 0.598" W (15.20mm x 15.20mm)
Alternative Parts (Cross-Reference): 744750230030; MLC1555-302MLB; MLC1555-302MLC; SRP1770TA-3R3M; SRN4018-2R7M; SRP1265A-3R3MCDEP149NP3R0MC;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
Current - Saturation (Isat): 12.4A

Buy Now Datasheet
SMD 3UH 28A 2.3 MOHM Inductor and Choke - 71-CDEP149NP-3R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3UH 28A 2.3 MOHM Inductor and Choke
71-CDEP149NP-3R0MC
SMD 3UH 28A 2.3 MOHM Inductor and Choke 71-CDEP149NP-3R0MC
FIXED IND 3UH 28A 2.3 MOHM SMD Product overview: CDEP149NP-3R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 28A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 28A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP149NP-3R0MC can be used for catalog matching and distributor lookup.

FIXED IND 3UH 28A 2.3 MOHM SMD Product overview: CDEP149NP-3R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 28A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 28A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP149NP-3R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1051683-CDEP149NP-3R0MC 71-CDEP149NP-3R0MC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3UH 28A 2.3 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details