Sumida America Components Inc. Fixed Inductors CDEP147NP-4R7MC-95

Description
4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1607-2-ND
Fixed Inductors 308-1607-2-ND
4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1607-6-ND
Fixed Inductors 308-1607-6-ND
4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1607-1-ND
Fixed Inductors 308-1607-1-ND
4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 12.5A 6.03mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1607-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details