Sumida America Components Inc. 1.5uH 100KHz 19.5A Inductor and Choke CDEP145NP-1R5MC-170

Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 19.5A 0.003Ohm DCR T/R Product overview: CDEP145NP-1R5MC-170 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 19.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 19.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP145NP-1R5MC-1 70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 19.5A 0.003Ohm DCR T/R Product overview: CDEP145NP-1R5MC-170 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 19.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 19.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP145NP-1R5MC-1 70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5uH 100KHz 19.5A Inductor and Choke - 71-CDEP145NP-1R5MC-170 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 19.5A Inductor and Choke
71-CDEP145NP-1R5MC-170
1.5uH 100KHz 19.5A Inductor and Choke 71-CDEP145NP-1R5MC-170
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 19.5A 0.003Ohm DCR T/R Product overview: CDEP145NP-1R5MC-170 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 19.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 19.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP145NP-1R5MC-1 70 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 19.5A 0.003Ohm DCR T/R Product overview: CDEP145NP-1R5MC-170 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 19.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 19.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP145NP-1R5MC-170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CDEP145NP-1R5MC-170
Product Name 1.5uH 100KHz 19.5A Inductor and Choke
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details