Sumida America Components Inc. Fixed Inductors CDEP134NP-2R5MC

Description
2.5µH Shielded Wirewound Inductor 10.5A 6.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 10.5A 6.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2274-2-ND
Fixed Inductors 308-2274-2-ND
2.5µH Shielded Wirewound Inductor 10.5A 6.6mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 10.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP134NP-2R5MC
771445-CDEP134NP-2R5MC
Fixed Inductors - CDEP134NP-2R5MC 771445-CDEP134NP-2R5MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771445-CDEP134NP-2R5 MC Series: CDEP134 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 10.5A Shielding: Shielded Inductance: 2.5μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 12.8A Test Frequency: 100kHz Family Name: CDEP134 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.6 mOhm Max Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SCEP147H-2R6; SCEP134S-2R5; NPIF134C2R5MTRF; Introduction Date: December 13, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771445-CDEP134NP-2R5MC
Series: CDEP134
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 10.5A
Shielding: Shielded
Inductance: 2.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 12.8A
Test Frequency: 100kHz
Family Name: CDEP134
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.6 mOhm Max
Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): SCEP147H-2R6; SCEP134S-2R5; NPIF134C2R5MTRF;
Introduction Date: December 13, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2274-2-ND 771445-CDEP134NP-2R5MC
Product Name Fixed Inductors Fixed Inductors - CDEP134NP-2R5MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details