Sumida America Components Inc. Fixed Inductors CD73NP-270MC

Description
27µH Unshielded Inductor 940mA 153mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 940mA 153mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-270MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-270MC-ND
Fixed Inductors CD73NP-270MC-ND
27µH Unshielded Inductor 940mA 153mOhm Max Nonstandard

27µH Unshielded Inductor 940mA 153mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD73NP-270MC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details