Sumida America Components Inc. Fixed Inductors CD43NP-470KC

Description
47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1858-2-ND
Fixed Inductors 308-1858-2-ND
47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1858-1-ND
Fixed Inductors 308-1858-1-ND
47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1858-6-ND
Fixed Inductors 308-1858-6-ND
47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

47µH Unshielded Inductor 440mA 844mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CD43NP-470KC
849511-CD43NP-470KC
Fixed Inductors - CD43NP-470KC 849511-CD43NP-470KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 849511-CD43NP-470KC Series: CD43 Features: 47 µH Inductor 440 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-1858-6, 308-1858-1, 308-1858-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 849511-CD43NP-470KC
Series: CD43
Features: 47 µH Inductor 440 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-1858-6, 308-1858-1, 308-1858-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1858-2-ND 849511-CD43NP-470KC
Product Name Fixed Inductors Fixed Inductors - CD43NP-470KC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details