Sumida America Components Inc. Fixed Inductors CD30D22HF-180MC

Description
18µH Unshielded Wirewound Inductor 700mA 507mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 700mA 507mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD30D22HF-180MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD30D22HF-180MC-ND
Fixed Inductors CD30D22HF-180MC-ND
18µH Unshielded Wirewound Inductor 700mA 507mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 700mA 507mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD30D22HF-180MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details