Sumida America Components Inc. Fixed Inductors 252012CDMCDS-5R6MC

Description
5.6µH Shielded Wirewound Inductor 1.3A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 1.3A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2347-2-ND
Fixed Inductors 308-2347-2-ND
5.6µH Shielded Wirewound Inductor 1.3A 200mOhm 1008 (2520 Metric)

5.6µH Shielded Wirewound Inductor 1.3A 200mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2347-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers