SUMIDA AG Inductors, Coils, Chokes - Fixed Inductors 252010CDMCDDS-2R2MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1328910-252010CDMCDD S-2R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite DC Resistance (DCR): 97mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 308-2610-2,308-2610- 1,308-2610-6 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1328910-252010CDMCDD S-2R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite DC Resistance (DCR): 97mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 308-2610-2,308-2610- 1,308-2610-6 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328910-252010CDMCDDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328910-252010CDMCDDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1328910-252010CDMCDDS-2R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1328910-252010CDMCDD S-2R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite DC Resistance (DCR): 97mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 308-2610-2,308-2610- 1,308-2610-6 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1328910-252010CDMCDDS-2R2MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
DC Resistance (DCR): 97mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 308-2610-2,308-2610-1,308-2610-6
Current - Saturation (Isat): 2.2A
RoHS Status: ROHS3 Compliant

Buy Now
Fixed Inductors - 308-2610-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2610-1-ND
Fixed Inductors 308-2610-1-ND
2.2µH Shielded Molded Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Inductors - 252010CDMCDDS-2R2MC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
252010CDMCDDS-2R2MC
Integrated Circuits (ICs) - Power Inductors 252010CDMCDDS-2R2MC
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1328910-252010CDMCDDS-2R2MC 308-2610-1-ND 252010CDMCDDS-2R2MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Integrated Circuits (ICs) - Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details