Sumida America Components Inc. Fixed Inductors 177CDMCCDS-470MC

Description
47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2585-6-ND
Fixed Inductors 308-2585-6-ND
47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2585-2-ND
Fixed Inductors 308-2585-2-ND
47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2585-1-ND
Fixed Inductors 308-2585-1-ND
47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 6.5A 49.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2585-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers