Sumida America Components Inc. Fixed Inductors 125CDMCCDS-R82MC

Description
820nH Shielded Molded Inductor 31A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 31A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2577-2-ND
Fixed Inductors 308-2577-2-ND
820nH Shielded Molded Inductor 31A 1.8mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 1.8mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 820NH 31A 1.8MOHM SMD - 738-125CDMCCDS-R82MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 31A 1.8MOHM SMD
738-125CDMCCDS-R82MC
FIXED IND 820NH 31A 1.8MOHM SMD 738-125CDMCCDS-R82MC
FIXED IND 820NH 31A 1.8MOHM SMD

FIXED IND 820NH 31A 1.8MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2577-2-ND 738-125CDMCCDS-R82MC
Product Name Fixed Inductors FIXED IND 820NH 31A 1.8MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details