Sumida America Components Inc. Fixed Inductors 125CDMCCDS-150MC

Description
15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2562-1-ND
Fixed Inductors 308-2562-1-ND
15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard

15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2562-2-ND
Fixed Inductors 308-2562-2-ND
15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard

15µH Shielded Molded Inductor 8.5A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2562-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details