Sumida America Components Inc. Fixed Inductors 0420CDMCDS-1R5MC

Description
1.5µH Shielded Wirewound Inductor 5.1A 23mOhm 1816 (4540 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.1A 23mOhm 1816 (4540 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1845-2-ND
Fixed Inductors 308-1845-2-ND
1.5µH Shielded Wirewound Inductor 5.1A 23mOhm 1816 (4540 Metric)

1.5µH Shielded Wirewound Inductor 5.1A 23mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1845-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details