Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-R10MC

Description
100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2523-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2523-2-ND
Fixed Inductors 308-2523-2-ND
100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2523-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2523-1-ND
Fixed Inductors 308-2523-1-ND
100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2523-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers