Win Source Part Number: 1340225-NRPN201PAEN-
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Voltage Rating: 150V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.141" (3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: NRPN201
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1340225-NRPN201PAEN-RC |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 150 volts |
| Current Rating | 2 amps |