Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN121BFCN-RC

Description
Win Source Part Number: 1379359-NPPN121BFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN121 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote Datasheet
Description
Win Source Part Number: 1379359-NPPN121BFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN121 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1379359-NPPN121BFCN-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1379359-NPPN121BFCN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1379359-NPPN121BFCN-RC
Win Source Part Number: 1379359-NPPN121BFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN121 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash

Win Source Part Number: 1379359-NPPN121BFCN-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Sullins Connector Solutions
Package: Tube
Product Status: Active
Base Product Number: NPPN121
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2A
Style: Board to Board
Connector Type: Header
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 12
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1379359-NPPN121BFCN-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9471 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details