Keystone Electronics Corp.
For .040 -.050" Pins, Solder Mount Jack
1418
Description
Part Number: 1418
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .040 - .050"
RoHS: Yes
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1418
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .040 - .050"
RoHS: Yes
Type: Jacks
Request a Quote
Email Supplier
Datasheet
Suppliers
For .040 -.050" Pins, Solder Mount Jack
1418
Part Number: 1418
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .040 - .050"
RoHS: Yes
Type: Jacks
Part Number: 1418
- Finish/Plating: Gold/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Solder Mount
- Pin Size: .040 - .050"
- RoHS: Yes
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1418 |
|
Product Name
|
For .040 -.050" Pins, Solder Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details