IF-H360S-14 -- INSET RECEDING FLIPPER DOOR MECHANISM (WITH SOFT-CLOSE) FOR THICK DOORS - IF-H360S-14
Sugatsune America, Inc.Inset Receding Flipper Door Mechanism (with Soft-Close) for thick doors - IF-H360S-14IF-H360S-14
Description
For upward-opening flap doors.
Soft-close feature prevents slamming. Soft-closing speed is adjustable.
Flap door retracts inside cabinet, allowing other cabinets to be installed on top.
NSDX soft-down stay successfully passed 30,000 open/close private cycles test.
Operating temperature: 32°F ~ 104°F
Sugatsune America, Inc.
Done
Email Supplier
Description
For upward-opening flap doors.
Soft-close feature prevents slamming. Soft-closing speed is adjustable.
Flap door retracts inside cabinet, allowing other cabinets to be installed on top.
NSDX soft-down stay successfully passed 30,000 open/close private cycles test.
Operating temperature: 32°F ~ 104°F
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The IF-H360S-14 is an inset receding door mechanism with soft-close for upward-opening cabinet doors, designed for doors 11/16" to 1-3/16" thick. It includes one NSDX soft-down stay for left-side installation and is compatible with a door projection of 1-3/8" (35 mm). The mechanism supports a maximum door width of 23-5/8" (600 mm) and a door weight of 3.1 to 5.5 lbs (1.4 to 2.5 kg), with a torque range of 17 to 60 lb-in (20 to 70 kg-cm). The soft-closing speed is adjustable, and the NSDX stay has passed 30,000 open/close cycles. The kit includes mounting hardware and a slide length of 14" (355.6 mm) with a travel length of 10-9/16" (267.6 mm).
Datasheet Summary Powered by GS/AI
The IF-H360S-14 is an inset receding door mechanism with soft-close for upward-opening cabinet doors, designed for doors 11/16" to 1-3/16" thick. It includes one NSDX soft-down stay for left-side installation and is compatible with a door projection of 1-3/8" (35 mm). The mechanism supports a maximum door width of 23-5/8" (600 mm) and a door weight of 3.1 to 5.5 lbs (1.4 to 2.5 kg), with a torque range of 17 to 60 lb-in (20 to 70 kg-cm). The soft-closing speed is adjustable, and the NSDX stay has passed 30,000 open/close cycles. The kit includes mounting hardware and a slide length of 14" (355.6 mm) with a travel length of 10-9/16" (267.6 mm).