Stucchi Inc. Hydraulic Circuit Check Valve VUZ Series

Description
The VUZ series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.
Datasheet
Description
The VUZ series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Circuit Check Valve - VUZ Series - Stucchi Inc.
Romeoville, IL, USA
Hydraulic Circuit Check Valve
VUZ Series
Hydraulic Circuit Check Valve VUZ Series
The VUZ series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.

The VUZ series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.

Supplier's Site Datasheet

Technical Specifications

  Stucchi Inc.
Product Category Industrial Valves
Product Number VUZ Series
Product Name Hydraulic Circuit Check Valve
Valve Type Check
Primary Material Steel
Media Hydraulic
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piloted non return valve - HGL-1/2-B - Festo Corporation
Specs
Valve Type Check
Media Air; Compressed Air
Maximum Pressure 7.25 to 145.04 psi (5.1 to 102 m H2O)
View Details
4 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details