Struthers-Dunn Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn W88HPX-51

Description
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet
Description
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 88K2839 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
88K2839
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 88K2839
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 88K2839
Product Name Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G5CA PCB Power Relay - G5CA-1A-H - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7234 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details