Struthers-Dunn Relay, 24Vac, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn 450XAX40-24VAC

Description
RELAY, 24VAC, 40A, SPDT, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
Datasheet
Description
RELAY, 24VAC, 40A, SPDT, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 24Vac, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn - 77Y7152 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 24Vac, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn
77Y7152
Relay, 24Vac, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn 77Y7152
RELAY, 24VAC, 40A, SPDT, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

RELAY, 24VAC, 40A, SPDT, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 77Y7152
Product Name Relay, 24Vac, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
G5LE PCB Power Relay - G5LE-1-E - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Power, 3Pdt, 24Vac, 10A, Socket; Contact Configuration Finder - 08X7171 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details