Aratas America LLC Power Relays, Over 2 Amps G2RL-14 DC48

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z145-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z145-ND
Power Relays, Over 2 Amps Z145-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6838775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838775
Power Relays 6838775
Omron G2RL-14 DC48 Power Relay

Omron G2RL-14 DC48 Power Relay

Supplier's Site
Power Relays - 6838775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838775P
Power Relays 6838775P
Omron G2RL-14 DC48 Power Relay

Omron G2RL-14 DC48 Power Relay

Supplier's Site
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 89C5484 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
89C5484
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components 89C5484
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-14 DC48
General Purpose Relays G2RL-14 DC48
General Purpose Relays SPDT 48VDC 12A 8.96mA

General Purpose Relays SPDT 48VDC 12A 8.96mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number Z145-ND 6838775 6838775P 89C5484 G2RL-14 DC48
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products