Struthers-Dunn Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219BBXPL-24VDC

Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: No
Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The 219BBXPL-24VDC is a 12-pin plug-in industrial relay with a DPDT contact configuration, rated for 10 A at 240 VAC and 28 VDC resistive loads. It features a 24 VDC coil with a nominal power consumption of 2.5 W, operates within a temperature range of -20 to 70 ℃, and has an operate time of 25 ms and release time of 20 ms. The relay includes a manual actuator and clear polycarbonate enclosure, weighs 8.5 oz (241 g), and meets UL 94-V0 flammability requirements. It is listed by UL when used with mating socket 27390(D).

Datasheet Summary
Powered by GS/AI

The 219BBXPL-24VDC is a 12-pin plug-in industrial relay with a DPDT contact configuration, rated for 10 A at 240 VAC and 28 VDC resistive loads. It features a 24 VDC coil with a nominal power consumption of 2.5 W, operates within a temperature range of -20 to 70 ℃, and has an operate time of 25 ms and release time of 20 ms. The relay includes a manual actuator and clear polycarbonate enclosure, weighs 8.5 oz (241 g), and meets UL 94-V0 flammability requirements. It is listed by UL when used with mating socket 27390(D).

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 93B5386 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
93B5386
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 93B5386
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: No

RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 93B5386
Product Name Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relays - Power Relays, Over 2 Amps - 1108973-G5NB-1A-E DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7245 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details