Aratas America LLC G2RL PCB Power Relay G2RL-2A

Description
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Request a Quote Datasheet
Description
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G2RL PCB Power Relay - G2RL-2A - Aratas America LLC
Hoffman Estates, IL, United States
G2RL PCB Power Relay
G2RL-2A
G2RL PCB Power Relay G2RL-2A
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).

Low profile power relay
with 15.7 mm height, ideal for
incorporation in miniature
equipments

  • A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available.
  • IEC/EN 60335-1 conformed. (-HA Model)
  • Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model).
  • Clearance and creepage distance: 8 mm / 8 mm min.
  • G2RL-1(A)-E-ASI: TV3 rating models available.
  • Conforms to IEC/EN60079-1, IEC/EN60079-15.
    (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models)
    (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed.
    (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
  • Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G2RL-2A
Product Name G2RL PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

G2R PCB Power Relay - G2R-1-E - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 33K9486 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - Z3083-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers