The Struthers-Dunn Relay, part number 60F3103, is a double-pole double-throw (DPDT) relay designed for industrial applications. It operates at a voltage of 240VAC and 28VDC, with a contact rating of 10A for resistive loads. The relay features a silver alloy contact material and has a maximum contact resistance of 50 milliohms at 6VDC. It is suitable for continuous duty and has an operating temperature range of -20 to 60°C for AC applications and -20 to 70°C for DC applications. This relay is part of the 219 series, known for its ruggedness and versatility, making it a standard choice in various industrial settings. It has a life expectancy of 100,000 cycles under electrical load and up to 10 million cycles mechanically. The relay can be mounted using a 12-pin or 14-pin socket, with options for manual actuation and additional features available. The product is not RoHS compliant.
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 60F3103 |
| Product Name | Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |