SPDT sealed mini PCB relay,10A 24Vdc
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
24V 10A SPDT (1 Form C) Plugin,16.5x22.5mm Power Relays ROHS
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 24 VDC, 10 A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 369488 | 369488P | 2436573 | Z1013-ND | G5LE-14 DC24 | 83F5371 | 97K0819 |
| Product Name | Power Relays | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays >> Power Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Omron |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Socket or Plug-in Style | PCBoard; Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temp | -13 F (-25 C) | -13 F (-25 C) | -13 F (-25 C) | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |