Strongbridge International LLC 03-BFR-2707023 - SBI 4" IPS x 2" IPS SDR9, HDPE Molded Reducer 03-BFR-2707023

Description
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 250 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet
Description
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 250 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
03-BFR-2707023 - SBI 4
Jacksonville, FL, United States
03-BFR-2707023 - SBI 4" IPS x 2" IPS SDR9, HDPE Molded Reducer
03-BFR-2707023
03-BFR-2707023 - SBI 4" IPS x 2" IPS SDR9, HDPE Molded Reducer 03-BFR-2707023
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system: Engineered for PE100, and PE4710 HDPE Pipe Systems. Dual Rated For Water: 250 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure Impact resistance at low temperatures, providing resilience in extreme environments. Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments. Lightweight design simplifies handling and installation, reducing overall project complexity. Suitable for water, fluids, and slurries. Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options. Standards and Certifications: ASTM D2513-20 ASTM D3350-21 ASTM D3261-16 AWWA C906-15 NSF/ANSI/CAN 61-2022 ISO-9001 Certified

Engineered for durability, built to last.

Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance.

Our HDPE molded reducer fittings boast numerous advantages, making them the best choice for your leak-free system:

  • Engineered for PE100, and PE4710 HDPE Pipe Systems.
  • Dual Rated For Water: 250 PSI at 73° F and Natural Gas: 125 PSI at 73° F sustainable maximum operating pressure
  • Impact resistance at low temperatures, providing resilience in extreme environments.
  • Engineered to withstand corrosion and abrasion while maintaining structural integrity in harsh environments.
  • Lightweight design simplifies handling and installation, reducing overall project complexity.
  • Suitable for water, fluids, and slurries.
  • Compatible with butt fusion, electrofusion, and mechanical connections, offering versatile installation options.

Standards and Certifications:

  • ASTM D2513-20
  • ASTM D3350-21
  • ASTM D3261-16
  • AWWA C906-15
  • NSF/ANSI/CAN 61-2022
  • ISO-9001 Certified
Supplier's Site Datasheet

Technical Specifications

  Strongbridge International LLC
Product Category Pipe Fittings
Product Number 03-BFR-2707023
Product Name 03-BFR-2707023 - SBI 4" IPS x 2" IPS SDR9, HDPE Molded Reducer
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032582 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details