Strataflo Products, Inc. No. 385: EPD Rubber Poppet 385-150

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 385: EPD Rubber Poppet
385-150
No. 385: EPD Rubber Poppet 385-150
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 385-150
Product Name No. 385: EPD Rubber Poppet
Valve Type Lift Check; Check; Poppet
Valve Size 1.50 inch (38.10 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASME Jacket Safety Valve - 5215 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-4 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
View Details