An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of
stainless steel. They are manufactured from a one piece cast brass body. The unique strainer
consists of a helically wound stainless steel spring wire which is durable and cannot corrode.
Each valve is tested twice for casting integrity and backflow prevention. All valves are 100%
American-Made and built to last.
Used for chemical and detergent
applications, also including animal and
vegetable oils, brake fluid, ketones, ozone &
oxidizing chemicals, ammonia, and salt water.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 285-150 |
| Product Name | No. 285: EPD Rubber Poppet |
| Valve Type | Foot Valve; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |