Strataflo Products, Inc. No. 200A 200A-125

Description
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet
Description
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 200A - 200A-125 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 200A
200A-125
No. 200A 200A-125
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as an all purpose foot valve for multiple applications, including cold water, ethylene and glycol.

The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily
and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured
from a one piece cast brass body. The unique strainer consists of a helically wound stainless
steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting
integrity and backflow prevention. All valves are 100% American-Made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 200A-125
Product Name No. 200A
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details