Plast-O-Matic Valves, Inc. 3-Way Bypass PTFE Diaphragm Valve TRVDT

Description
Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off the center port, and excess flows ìdownî and out through the third port at the bottom of the valve. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range.
Request a Quote
Description
Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off the center port, and excess flows ìdownî and out through the third port at the bottom of the valve. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series TRVDT is a three-way bypass relief valve with a PTFE diaphragm, designed for minimal footprint applications where a piping tee is impractical. It has a straight-through flow path when closed and diverts excess flow through a bottom port when the set point is exceeded. The valve is adjustable from 5 psi to 100 psi with a maximum inlet pressure of 150 psi. Available in 1/2", 3/4", and 1" NPT sizes, it features thermoplastic body materials including Geon PVC, polypropylene, Kynar PVDF, and PTFE, with a non-wetted FKM backing seal and a patented Fail-Dry vent for leak detection. Dimensions are 2.5 in. (63 mm) height for 1/2", 3.0 in. (76 mm) for 3/4", and 3.5 in. (87 mm) for 1"; body width and port heights vary accordingly. The valve is non-leaching and suitable for ultra-pure fluids and aggressive chemicals.

Datasheet Summary
Powered by GS/AI

Series TRVDT is a three-way bypass relief valve with a PTFE diaphragm, designed for minimal footprint applications where a piping tee is impractical. It has a straight-through flow path when closed and diverts excess flow through a bottom port when the set point is exceeded. The valve is adjustable from 5 psi to 100 psi with a maximum inlet pressure of 150 psi. Available in 1/2", 3/4", and 1" NPT sizes, it features thermoplastic body materials including Geon PVC, polypropylene, Kynar PVDF, and PTFE, with a non-wetted FKM backing seal and a patented Fail-Dry vent for leak detection. Dimensions are 2.5 in. (63 mm) height for 1/2", 3.0 in. (76 mm) for 3/4", and 3.5 in. (87 mm) for 1"; body width and port heights vary accordingly. The valve is non-leaching and suitable for ultra-pure fluids and aggressive chemicals.

Suppliers

Company
Product
Description
Supplier Links
3-Way Bypass PTFE Diaphragm Valve - TRVDT - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
3-Way Bypass PTFE Diaphragm Valve
TRVDT
3-Way Bypass PTFE Diaphragm Valve TRVDT
Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off the center port, and excess flows ìdownî and out through the third port at the bottom of the valve. 1/2′ – 1′ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range.

Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off the center port, and excess flows ìdownî and out through the third port at the bottom of the valve. 1/2″ – 1″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number TRVDT
Product Name 3-Way Bypass PTFE Diaphragm Valve
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Ultra-Pure Water, Conc. Etchants
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Pressure Relief Valve - 163018307 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Control Valve - 217865845 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Diaphragm
Connection Description Threaded
View Details
Pressure Relief Valve - 163018464 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details