KOFON Motion Group CaesarSpiral® Spiral Bevel Gearbox Solutions KT-FR1

Description
Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out put. Gear is made of high strength alloy steel carburizing, grinding precision accorded with the standard of ISO 6. The design of multiple alloy steel output and input shaft applies to various industrial requirements. Spiral bevel gear set of high precision grinding can achieve 400:1 ratio. The simplified structure design with high torque and low backlash applies to applications of precision servo. With maintenance-free, no need to replace the grease and long service life.
Request a Quote
Description
Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out put. Gear is made of high strength alloy steel carburizing, grinding precision accorded with the standard of ISO 6. The design of multiple alloy steel output and input shaft applies to various industrial requirements. Spiral bevel gear set of high precision grinding can achieve 400:1 ratio. The simplified structure design with high torque and low backlash applies to applications of precision servo. With maintenance-free, no need to replace the grease and long service life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FR1 - KOFON Motion Group
Huanggang, China
CaesarSpiral® Spiral Bevel Gearbox Solutions
KT-FR1
CaesarSpiral® Spiral Bevel Gearbox Solutions KT-FR1
Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out put. Gear is made of high strength alloy steel carburizing, grinding precision accorded with the standard of ISO 6. The design of multiple alloy steel output and input shaft applies to various industrial requirements. Spiral bevel gear set of high precision grinding can achieve 400:1 ratio. The simplified structure design with high torque and low backlash applies to applications of precision servo. With maintenance-free, no need to replace the grease and long service life.

Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface.

The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out put.

Gear is made of high strength alloy steel carburizing, grinding precision accorded with the standard of ISO 6.

The design of multiple alloy steel output and input shaft applies to various industrial requirements.

Spiral bevel gear set of high precision grinding can achieve 400:1 ratio.

The simplified structure design with high torque and low backlash applies to applications of precision servo.

With maintenance-free, no need to replace the grease and long service life.

Supplier's Site

Technical Specifications

  KOFON Motion Group
Product Category Gearboxes and Gearheads
Product Number KT-FR1
Product Name CaesarSpiral® Spiral Bevel Gearbox Solutions
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLN - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLS - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV premium solution - KOFON Motion Group
Specs
Maximum Input Speed 3000 rpm
Mounting Style Flange(s) (optional feature)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Reinforced Type Gearbox•Economic Type - SPH - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details