STMicroelectronics, Inc. Interface - Interface - Specialized - ZPSD302B-70J ZPSD302B-70J

Description
Manufacturer: STMicroelectronics Win Source Part Number: 800392-ZPSD302B-70J Packaging: Tray Package: 44-LCC (J-Lead) Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Programmable Part Status: Obsolete(EOL) Family Name: ZPSD302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; ZPSD302-B-70L; Introduction Date: May 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 800392-ZPSD302B-70J Packaging: Tray Package: 44-LCC (J-Lead) Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Programmable Part Status: Obsolete(EOL) Family Name: ZPSD302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; ZPSD302-B-70L; Introduction Date: May 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZPSD302B-70J - 800392-ZPSD302B-70J - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZPSD302B-70J
800392-ZPSD302B-70J
Interface - Interface - Specialized - ZPSD302B-70J 800392-ZPSD302B-70J
Manufacturer: STMicroelectronics Win Source Part Number: 800392-ZPSD302B-70J Packaging: Tray Package: 44-LCC (J-Lead) Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Programmable Part Status: Obsolete(EOL) Family Name: ZPSD302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; ZPSD302-B-70L; Introduction Date: May 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 800392-ZPSD302B-70J
Packaging: Tray
Package: 44-LCC (J-Lead)
Applications: Telecommunications
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Programmable
Part Status: Obsolete(EOL)
Family Name: ZPSD302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLDCC (16.5x16.5)
Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; ZPSD302-B-70L;
Introduction Date: May 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZPSD302B-70J
Integrated Circuits (ICs) - Interface - Specialized ZPSD302B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site
Interface - Specialized - ZPSD302B-70J - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ZPSD302B-70J
Interface - Specialized ZPSD302B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet
Specialized - ZPSD302B-70J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZPSD302B-70J
Specialized ZPSD302B-70J
Telecommunications Interface 44-PLDCC (16.5x16.5)

Telecommunications Interface 44-PLDCC (16.5x16.5)

Buy Now Datasheet
Specialized - ZPSD302B-70J - ODG (Origin Data Global)
Shenzhen, China
Specialized
ZPSD302B-70J
Specialized ZPSD302B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800392-ZPSD302B-70J ZPSD302B-70J ZPSD302B-70J ZPSD302B-70J ZPSD302B-70J
Product Name Interface - Interface - Specialized - ZPSD302B-70J Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details