STMicroelectronics, Inc. Interface - Interface - Specialized - ZPSD301B-90JI ZPSD301B-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 890278-ZPSD301B-90JI Features: Telecommunications Interface 44-PLDCC (16.5x16.5) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ZPSD301 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3698, 497-3698-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 890278-ZPSD301B-90JI Features: Telecommunications Interface 44-PLDCC (16.5x16.5) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ZPSD301 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3698, 497-3698-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZPSD301B-90JI - 890278-ZPSD301B-90JI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZPSD301B-90JI
890278-ZPSD301B-90JI
Interface - Interface - Specialized - ZPSD301B-90JI 890278-ZPSD301B-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 890278-ZPSD301B-90JI Features: Telecommunications Interface 44-PLDCC (16.5x16.5) Package: Tray Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ZPSD301 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3698, 497-3698-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 890278-ZPSD301B-90JI
Features: Telecommunications Interface 44-PLDCC (16.5x16.5)
Package: Tray
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZPSD301
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLDCC (16.5x16.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-3698, 497-3698-NDR

Buy Now Datasheet
Specialized ZPSD301B-90JI
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet
Interface - Specialized - ZPSD301B-90JI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ZPSD301B-90JI
Interface - Specialized ZPSD301B-90JI
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZPSD301B-90JI
Integrated Circuits (ICs) - Interface - Specialized ZPSD301B-90JI
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site
Specialized - ZPSD301B-90JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZPSD301B-90JI
Specialized ZPSD301B-90JI
Telecommunications Interface 44-PLDCC (16.5x16.5)

Telecommunications Interface 44-PLDCC (16.5x16.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 890278-ZPSD301B-90JI ZPSD301B-90JI ZPSD301B-90JI ZPSD301B-90JI ZPSD301B-90JI
Product Name Interface - Interface - Specialized - ZPSD301B-90JI Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details