STMicroelectronics 900V 26A MOSFET Transistor Y30NK90Z

Description
MOSFET N-CH 900V 26A MAX247 Product overview: Y30NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-Y30NK90Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 26A MAX247 Product overview: Y30NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-Y30NK90Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 26A MOSFET Transistor
285-Y30NK90Z
900V 26A MOSFET Transistor 285-Y30NK90Z
MOSFET N-CH 900V 26A MAX247 Product overview: Y30NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-Y30NK90Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 26A MAX247 Product overview: Y30NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-Y30NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - Y30NK90Z - 054241-Y30NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - Y30NK90Z
054241-Y30NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - Y30NK90Z 054241-Y30NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 054241-Y30NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: MAX247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 490nC @ 10V Max Input Capacitance: 12000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054241-Y30NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 490nC @ 10V
Max Input Capacitance: 12000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-Y30NK90Z 054241-Y30NK90Z
Product Name 900V 26A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - Y30NK90Z
Polarity N-Channel N-Channel; N-Channel
PD 450000 milliwatts 450000 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253328-DRV8353RSRGZR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1222881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details