STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNQ9080AJTR

Description
Win Source Part Number: 1338610-VNQ9080AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 4 Current - Output (Max): 13.6A Output Configuration: High Side Rds On (Typ): 86mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ9080
Request a Quote Datasheet
Description
Win Source Part Number: 1338610-VNQ9080AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 4 Current - Output (Max): 13.6A Output Configuration: High Side Rds On (Typ): 86mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ9080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1338610-VNQ9080AJTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1338610-VNQ9080AJTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1338610-VNQ9080AJTR
Win Source Part Number: 1338610-VNQ9080AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 4 Current - Output (Max): 13.6A Output Configuration: High Side Rds On (Typ): 86mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ9080

Win Source Part Number: 1338610-VNQ9080AJTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Parallel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 4
Current - Output (Max): 13.6A
Output Configuration: High Side
Rds On (Typ): 86mOhm
Mounting Type: Surface Mount
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VNQ9080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1338610-VNQ9080AJTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Quad TSSOP Analog Switch and Multiplexer IC - 747-74LV4066PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
3 suppliers
 - DG303A/BDA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type CERPACK14
View Details