Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5808ZCF AFE5808ZCF

Description
Manufacturer: Texas Instruments Win Source Part Number: 077957-AFE5808ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 12, 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077957-AFE5808ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 12, 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5808ZCF - 077957-AFE5808ZCF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5808ZCF
077957-AFE5808ZCF
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5808ZCF 077957-AFE5808ZCF
Manufacturer: Texas Instruments Win Source Part Number: 077957-AFE5808ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 12, 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077957-AFE5808ZCF
Packaging: Tray
Power (Watts): 158mW
Number of Bits: 12, 14
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 135-NFBGA (15x9)
Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 077957-AFE5808ZCF
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5808ZCF
Package Type 135-NFBGA (15x9)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66GM,125-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
3 suppliers